Texas Instruments ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC ADS7885SDBVR

Description
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote
Description
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7885 is an 8-bit, 3-MSPS analog-to-digital converter with a 6-pin SOT23 package, operating from a 2.7 V to 5.5 V supply. It features zero latency, a 48-MHz serial interface, and power dissipation of 15 mW at 5 V and 3 MSPS, with a power-down current of 1 µA. The device has a unipolar input range from 0 V to VDD, a 30 MHz input bandwidth, and is specified for operation from -40°C to 125°C. Integral nonlinearity and differential nonlinearity are both ±0.4 LSB. The ADS7885SDBVR variant is mounted in a 6-pin SOT23 package with a thermal impedance of 295.2 °C/W.

Datasheet Summary
Powered by GS/AI

The ADS7885 is an 8-bit, 3-MSPS analog-to-digital converter with a 6-pin SOT23 package, operating from a 2.7 V to 5.5 V supply. It features zero latency, a 48-MHz serial interface, and power dissipation of 15 mW at 5 V and 3 MSPS, with a power-down current of 1 µA. The device has a unipolar input range from 0 V to VDD, a 30 MHz input bandwidth, and is specified for operation from -40°C to 125°C. Integral nonlinearity and differential nonlinearity are both ±0.4 LSB. The ADS7885SDBVR variant is mounted in a 6-pin SOT23 package with a thermal impedance of 295.2 °C/W.

Suppliers

Company
Product
Description
Supplier Links
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC - ADS7885SDBVR - Texas Instruments
Dallas, TX, United States
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC
ADS7885SDBVR
ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC ADS7885SDBVR
2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23

2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC 6-SOT-23

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7885SDBVR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7885SDBVR-ND
Analog to Digital Converters (ADC) ADS7885SDBVR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
8-bit 2.7V 5.5V SOT-23 Analog-to-Digital Converter IC
700-ADS7885SDBVR
8-bit 2.7V 5.5V SOT-23 Analog-to-Digital Converter IC 700-ADS7885SDBVR
8-Bit 3MSPS Serial ADC, SOT-23, SPI, 2.7V-5.5V Product overview: ADS7885SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.7V, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7885SDBVR can be used for catalog matching and distributor lookup.

8-Bit 3MSPS Serial ADC, SOT-23, SPI, 2.7V-5.5V Product overview: ADS7885SDBVR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2.7V, 5.5V, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 2.7V, 5.5V, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7885SDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
977013-ADS7885SDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 977013-ADS7885SDBVR
Win Source Part Number: 977013-ADS7885SDBVR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Architecture: SAR Number of Bits: 8 Sampling Rate (Per Second): 3M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ADS7885 RoHS Status: RoHS non-compliant

Win Source Part Number: 977013-ADS7885SDBVR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: SAR
Number of Bits: 8
Sampling Rate (Per Second): 3M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ADS7885
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7885SDBVR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7885SDBVR
Data Acquisition - Analog to Digital Converters (ADC) ADS7885SDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS7885SDBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS7885SDBVR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS7885SDBVR
8Bit 2.7V~5.5V 3MHz SPI SOT-23-6 Analog To Digital Converters (ADCs) ROHS

8Bit 2.7V~5.5V 3MHz SPI SOT-23-6 Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7885SDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7885SDBVR
Analog to Digital Converters (ADC) ADS7885SDBVR
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7885SDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7885SDBVR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7885SDBVR
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7885SDBVR ADS7885SDBVR-ND 700-ADS7885SDBVR 977013-ADS7885SDBVR ADS7885SDBVR ADS7885SDBVR ADS7885SDBVR ADS7885SDBVR
Product Name ADS7885 2.7V-5.5V, 8 Bit, 3MSPS, Serial ADC Analog to Digital Converters (ADC) 8-bit 2.7V 5.5V SOT-23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI SPI
Package Type SOT-23 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers