Texas Instruments ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref ADS7882IPFBT

Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote
Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7882 is a 12-bit, 3-MSPS successive approximation register analog-to-digital converter with a 2.5-V internal reference and pseudo-differential input capable of ±200 mV swing. It features a high-speed parallel interface and operates with a 5-V analog supply and 3.3-V or 5-V digital supply. The device dissipates 85 mW at 3 MSPS and includes nap and power-down modes. It is packaged in a 48-pin TQFP and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS7882 is a 12-bit, 3-MSPS successive approximation register analog-to-digital converter with a 2.5-V internal reference and pseudo-differential input capable of ±200 mV swing. It features a high-speed parallel interface and operates with a 5-V analog supply and 3.3-V or 5-V digital supply. The device dissipates 85 mW at 3 MSPS and includes nap and power-down modes. It is packaged in a 48-pin TQFP and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref - ADS7882IPFBT - Texas Instruments
Dallas, TX, United States
ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref
ADS7882IPFBT
ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref ADS7882IPFBT
2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

Buy Now Datasheet
 - ADS7882IPFBT - Rochester Electronics
Newburyport, MA, United States
ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref

ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBT
1015658-ADS7882IPFBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBT 1015658-ADS7882IPFBT
Manufacturer: Texas Instruments Win Source Part Number: 1015658-ADS7882IPFBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 12 Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 3M Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015658-ADS7882IPFBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 3M
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V 5.25V 5V Analog-to-Digital Converter IC
700-ADS7882IPFBT
2.7V 5.25V 5V Analog-to-Digital Converter IC 700-ADS7882IPFBT
2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85 Product overview: ADS7882IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7882IPFBT can be used for catalog matching and distributor lookup.

2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85 Product overview: ADS7882IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7882IPFBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-27193-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27193-1-ND
Analog to Digital Converters (ADC) 296-27193-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27193-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27193-2-ND
Analog to Digital Converters (ADC) 296-27193-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7882IPFBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7882IPFBT
Analog to Digital Converters (ADC) ADS7882IPFBT
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7882IPFBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7882IPFBT
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7882IPFBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7882IPFBT
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7882IPFBT ADS7882IPFBT 1015658-ADS7882IPFBT 700-ADS7882IPFBT 296-27193-1-ND 296-27193-2-ND ADS7882IPFBT ADS7882IPFBT ADS7882IPFBT
Product Name ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7882IPFBT 2.7V 5.25V 5V Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; TQFP48 QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; 48-TQFP 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers