The ADS7882 is a 12-bit, 3-MSPS successive approximation register analog-to-digital converter with a 2.5-V internal reference and pseudo-differential input. It features a high-speed parallel interface and supports 8-bit byte mode for compatibility with 8-bit processors. The device is available in a 48-pin TQFP package measuring 9.6 mm × 9.6 mm, with an operating temperature range of -40°C to 85°C. It consumes 85 mW at full throughput and includes nap and power-down modes. The input range is 0 V to 2.5 V, with a maximum conversion time of 280 ns and aperture jitter of 20 psec. The part meets specifications for integral and differential linearity of ±4 LSB at 12-bit resolution.
2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
12-Bit 3MSPS Parallel ADC, 5V Analog, 2.7-5.25V Digital, TQFP Product overview: ADS7882IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7882IPFBR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref
IC ADC 12BIT SAR 48TQFP
IC ADC 12BIT SAR 48TQFP
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7882IPFBR | 700-ADS7882IPFBR | 296-24060-2-ND | ADS7882IPFBR | ADS7882IPFBR | ADS7882IPFBR | ADS7882IPFBR |
| Product Name | ADS7882 2.7V-5.25V Digital, 5V Analog, 12 Bit, 3MSPS, Parallel ADC with Ref | 5V 5.25V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 4 LSB |