Texas Instruments ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref ADS7881IPFBR

Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote
Description
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7881IPFBR is a 12-bit, 4 MSPS analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition. It operates with a digital supply voltage range of 2.7V to 5.25V and an analog supply voltage of 5V. The device features a unipolar, pseudo-differential input range of 0V to 2.5V and includes an internal reference voltage of 2.5V along with a reference buffer. This ADC provides a high-speed parallel interface, making it suitable for integration with various digital systems, including 8-bit processors through its byte mode. The device boasts a signal-to-noise ratio (SNR) of 71 dB and total harmonic distortion (THD) of -88.5 dB at 1 MHz input frequency, indicating strong performance in dynamic applications. Power dissipation is rated at 95 mW during operation at 4 MSPS, with a nap mode that reduces power consumption to 10 mW and a power-down mode that further lowers it to 10 µW. The ADS7881IPFBR is available in a 48-pin TQFP package and operates over a temperature range of -40°C to 85°C, making it suitable for a variety of industrial and telecommunications applications, including optical networking and high-speed data acquisition systems.

Datasheet Summary
Powered by GS/AI

The ADS7881IPFBR is a 12-bit, 4 MSPS analog-to-digital converter (ADC) designed for applications requiring high-speed data acquisition. It operates with a digital supply voltage range of 2.7V to 5.25V and an analog supply voltage of 5V. The device features a unipolar, pseudo-differential input range of 0V to 2.5V and includes an internal reference voltage of 2.5V along with a reference buffer. This ADC provides a high-speed parallel interface, making it suitable for integration with various digital systems, including 8-bit processors through its byte mode. The device boasts a signal-to-noise ratio (SNR) of 71 dB and total harmonic distortion (THD) of -88.5 dB at 1 MHz input frequency, indicating strong performance in dynamic applications. Power dissipation is rated at 95 mW during operation at 4 MSPS, with a nap mode that reduces power consumption to 10 mW and a power-down mode that further lowers it to 10 µW. The ADS7881IPFBR is available in a 48-pin TQFP package and operates over a temperature range of -40°C to 85°C, making it suitable for a variety of industrial and telecommunications applications, including optical networking and high-speed data acquisition systems.

Suppliers

Company
Product
Description
Supplier Links
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref - ADS7881IPFBR - Texas Instruments
Dallas, TX, United States
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref
ADS7881IPFBR
ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref ADS7881IPFBR
2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref 48-TQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7881IPFBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7881IPFBR-ND
Analog to Digital Converters (ADC) ADS7881IPFBR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7881IPFBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7881IPFBR
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7881IPFBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7881IPFBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7881IPFBR
IC ADC 12BIT SAR 48TQFP

IC ADC 12BIT SAR 48TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7881IPFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7881IPFBR
Analog to Digital Converters (ADC) ADS7881IPFBR
12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7881IPFBR ADS7881IPFBR-ND ADS7881IPFBR ADS7881IPFBR ADS7881IPFBR
Product Name ADS7881 2.7V-5.25V Digital, 5V Analog, 12 Bit, 4MSPS, Parallel ADC with Ref Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP,VQFN TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers