The ADS7870 is a low-power data acquisition system integrating a 4-channel differential or 8-channel single-ended multiplexer, a programmable gain amplifier with gains of 1, 2, 4, 5, 8, 10, 16, and 20 V/V, a 12-bit successive approximation ADC, and a precision internal voltage reference. It operates from a 2.7-V to 5.5-V single supply, supports SPI/DSP-compatible serial interfaces up to 20 MHz, and achieves a throughput rate of 52 kSPS. The device is housed in a 28-lead SSOP package and operates over a temperature range of -40°C to 85°C.
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
12-Bit 52KS/s ADC, 8-Ch, SPI, 5V, SSOP Product overview: ADS7870EA/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EA/1KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077802-ADS7870EA/1KG
Packaging: Reel - TR
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: SPI, DSP
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 52k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7870EA/1KG4 | 768-ADS7870EA/1KG4 | 077802-ADS7870EA/1KG4 |
| Product Name | ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System | 5V SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA/1KG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 2.5 LSB |