Texas Instruments ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC ADS7865IPBS

Description
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
Request a Quote
Description
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7865 is a dual, 12-bit, 2MSPS analog-to-digital converter with four fully differential or six pseudo-differential input channels, designed for simultaneous sampling in motor control and three-phase power systems. It is housed in a 32-pin TQFP package and operates over a temperature range of -40°C to +125°C. The device supports supply voltages from 2.7V to 5.5V, consumes a maximum of 44mW at 5V, and features a programmable internal 2.5V reference, a channel sequencer, and flexible power-down modes. It offers 71.7dB SNR and -87dB THD with 72dB common-mode rejection at 100kHz.

Datasheet Summary
Powered by GS/AI

The ADS7865 is a dual, 12-bit, 2MSPS analog-to-digital converter with four fully differential or six pseudo-differential input channels, designed for simultaneous sampling in motor control and three-phase power systems. It is housed in a 32-pin TQFP package and operates over a temperature range of -40°C to +125°C. The device supports supply voltages from 2.7V to 5.5V, consumes a maximum of 44mW at 5V, and features a programmable internal 2.5V reference, a channel sequencer, and flexible power-down modes. It offers 71.7dB SNR and -87dB THD with 72dB common-mode rejection at 100kHz.

Suppliers

Company
Product
Description
Supplier Links
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC - ADS7865IPBS - Texas Instruments
Dallas, TX, United States
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC
ADS7865IPBS
ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC ADS7865IPBS
Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125

Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC 32-TQFP -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-49540-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-49540-ND
Analog to Digital Converters (ADC) 296-49540-ND
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBS
860447-ADS7865IPBS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBS 860447-ADS7865IPBS
Manufacturer: Texas Instruments Win Source Part Number: 860447-ADS7865IPBS Operating Temperature Range: -40°C ~ 125°C Features: 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5) Package: 32-TQFP Package: Tray Mounting: Surface Mount Family Name: ADS7865 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADS7865IPBS-ND, 296-49540

Manufacturer: Texas Instruments
Win Source Part Number: 860447-ADS7865IPBS
Operating Temperature Range: -40°C ~ 125°C
Features: 12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)
Package: 32-TQFP
Package: Tray
Mounting: Surface Mount
Family Name: ADS7865
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS7865IPBS-ND, 296-49540

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS7865IPBS
Dual Analog-to-Digital Converter IC 700-ADS7865IPBS
12-Bit 2MSPS Dual ADC, 6-Ch, Parallel, TQFP Product overview: ADS7865IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7865IPBS can be used for catalog matching and distributor lookup.

12-Bit 2MSPS Dual ADC, 6-Ch, Parallel, TQFP Product overview: ADS7865IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7865IPBS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7865IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7865IPBS
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS7865IPBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7865IPBS
Analog to Digital Converters (ADC) ADS7865IPBS
12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

12 Bit Analog to Digital Converter 4, 6 Input 2 SAR 32-TQFP (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7865IPBS
Data Acquisition - Analog to Digital Converters (ADC) ADS7865IPBS
IC ADC 12BIT SAR 32TQFP

IC ADC 12BIT SAR 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7865IPBS 296-49540-ND 860447-ADS7865IPBS 700-ADS7865IPBS ADS7865IPBS ADS7865IPBS ADS7865IPBS
Product Name ADS7865 Dual, 2MSPS, 12-Bit, 3+3 or 2+2 Channel, Simultaneous Sampling ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7865IPBS Dual Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type TQFP TQFP; 32-TQFP QFP; TQFP; 32-TQFP (5x5) TQFP 32-TQFP QFP; TQFP; 32-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0832BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers