500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter 48-TQFP
12-Bit 6-Ch 500kS/s Diff ADC, 2 Ch, Parallel, TQFP Product overview: ADS7864YB/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7864YB/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 039153-ADS7864YB/250
Packaging: Reel - TR
Features: Selectable Address, Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 6
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
IC ADC 12BIT SAR 48TQFP
12 Bit Analog to Digital Converter 6 Input 2 SAR 48-TQFP (7x7)
IC ADC 12BIT SAR 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7864YB/250 | 700-ADS7864YB/250 | 039153-ADS7864YB/250 | 296-44979-2-ND | ADS7864YB/250 | ADS7864YB/250 | ADS7864YB/250 |
| Product Name | ADS7864 500kHz, 12-Bit, 6-Channel Simultaneous Sampling Analog-To-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7864YB/250 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |