The ADS7861 is a dual, 12-bit, 500kSPS analog-to-digital converter with four fully differential input channels for simultaneous signal acquisition. It is available in a QFN-32 package and operates over a -40°C to +125°C temperature range. The device features a 2.5V internal reference, 80dB common-mode rejection at 50kHz, and a serial SSI interface for minimal software overhead. It consumes 42.5mW maximum power at the upper temperature limit and supports 12-bit bilateral operation with no missing codes.
Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter 32-VQFN
12 Bit Analog to Digital Converter 4 Input 2 SAR 32-VQFN (5x5)
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7861IRHBTG4 | ADS7861IRHBTG4 |
| Product Name | ADS7861 Dual, 500kHz, 12-Bit, 2+2 Ch, Simultaneous Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | |
| Package Type | SSOP,VQFN | 32-VFQFN Exposed Pad |
| Screening Level | Catalog | |
| Resolution | 12 bits | 12 bits |
| INL | 1 LSB |