The ADSxx53 series from Texas Instruments includes dual, high-speed analog-to-digital converters (ADCs) available in 16-bit, 14-bit, and 12-bit resolutions. These devices support simultaneous sampling of two channels and are compatible with both single-ended and pseudo-differential input configurations. The series features excellent DC performance with maximum integral non-linearity (INL) of ±2.5 LSB for the 16-bit version, ±2 LSB for the 14-bit version, and ±1 LSB for the 12-bit version. AC performance is also notable, with signal-to-noise ratios (SNR) of 89 dB for the 16-bit model, 82 dB for the 14-bit model, and 72 dB for the 12-bit model. The devices operate over a wide power supply range and include programmable reference sources for system-level gain calibration. They are specified for an extended industrial temperature range of -40°C to 125°C and are available in compact WQFN-16 and TSSOP-16 packages, making them suitable for various applications including motor control, optical networking, and power quality measurement.
SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling 16-WQFN -40 to 125
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Package / Case: 16-WFQFN Exposed Pad
Operating Temperature: -40°C ~ 125°C
Supplier Device Package: 16-WQFN (3x3)
Mounting Type: Surface Mount
Features: Simultaneous Sampling
Configuration: S/H-ADC
IC ADC 14BIT 16-WQFN
IC ADC 14BIT 16-WQFN
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
SAR ADC, dual, single-ended input, 1 MSPS, 14-bit, simultaneous sampling 16-WQFN -40 to 125 Product overview: ADS7853IRTET from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7853IRTET can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 2 Input 2 SAR 16-WQFN (3x3)
IC ADC 14BIT SAR 16WQFN
IC ADC 14BIT SAR 16WQFN
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7853IRTET | 296-ADS7853IRTETCT-ND | 296-ADS7853IRTETDKR-ND | 296-ADS7853IRTETTR-ND | 700-ADS7853IRTET | ADS7853IRTET | ADS7853IRTET | ADS7853IRTET | |
| Product Name | ADS7853 SAR ADC, Dual, 1 MSPS, 14 Bit, Simultaneous Sampling | Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 2 LSB |