The ADS7852 is an 8-channel, 12-bit analog-to-digital converter with a 500 kHz sampling rate, internal 2.5V reference, and parallel output interface. It operates on a single 5V supply and consumes 13 mW in normal mode and 30 µA in sleep mode. The device features ±1 LSB integral linearity error and ±0.5 LSB differential linearity error in the YB grade, with a throughput of 500 kHz and 72 dB signal-to-noise ratio. It is housed in a 32-pin TQFP package and is specified for operation from -40°C to +85°C.
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
12-Bit 8-Ch Parallel ADC, 500kS/s, TQFP Product overview: ADS7852YB/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852YB/2K can be used for catalog matching and distributor lookup.
IC ADC 12BIT SAR 32TQFP
IC ADC 12BIT SAR 32TQFP
12 Bit Analog to Digital Converter 8 Input 1 SAR 32-TQFP (5x5)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7852YB/2K | ADS7852YB/2K-ND | 700-ADS7852YB/2K | ADS7852YB/2K | ADS7852YB/2K | ADS7852YB/2K |
| Product Name | ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 32-TQFP | TQFP | 32-TQFP | QFP; TQFP; 32-TQFP | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |