The ADS7852YB/250G4 is a 12-bit, 8-channel, parallel-output analog-to-digital converter with an internal 2.5V reference, featuring a 500kHz sampling rate and operation from a single 5V supply. It is housed in a TQFP-32 package and operates over the temperature range of-40°C to +85°C. The ADS7852YB variant specifies a maximum integral linearity error of ±1 LSB and a maximum differential linearity error of ±0.5 LSB, with a typical power dissipation of 13mW at full throughput and reduced to 10-30µA in sleep mode. The device supports overflow of the internal reference voltage and includes nap and sleep power-saving modes. The part meets the same electrical and environmental specifications as the ADS7852YB series, with a straight binary output and 70dB SINAD under standard test conditions.
12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
12-Bit 8-Ch Parallel ADC, 500KS/s, TQFP, Gold Product overview: ADS7852YB/250G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7852YB/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768131-ADS7852YB/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 32-TQFP
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7852
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 32-TQFP (5x5)
Alternative Parts (Cross-Reference): MAX1060ACEI+T; LTC1853IFW#TR; LTC1853IFW;
Introduction Date: August 18, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7852YB/250G4 | 700-ADS7852YB/250G4 | 768131-ADS7852YB/250G4 |
| Product Name | ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7852YB/250G4 |
| Interface Type | Parallel | Parallel | Parallel; Parallel |
| Package Type | TQFP | TQFP | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 1 LSB |