The ADS7844 is a 12-bit, 8-channel single-ended or 4-channel differential analog-to-digital converter with a serial interface, designed for battery-powered and portable data acquisition systems. It operates from a 2.7V to 5V supply, supports up to 200kHz throughput, and includes a shutdown mode reducing power dissipation to under 1µW. The device is available in a 20-lead SSOP package, with specified performance over the -40°C to +85°C temperature range. Integral and differential linearity errors are within ±1 LSB and ±0.8 LSB respectively, with a signal-to-noise-and-
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844NBG4 | ADS7844NBG4-ND | ADS7844NBG4 | ADS7844NBG4 | ADS7844NBG4 |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |