The ADS7844N is a 12-bit, 8-channel single-ended or 4-channel differential analog-to-digital converter with a serial interface, housed in a 20-lead SSOP package. It operates from a 2.7V to 5V supply, supports a maximum throughput rate of 200kHz at 5V or 125kHz at 2.7V, and features ±1 LSB maximum integral nonlinearity and no missing codes. Power dissipation is 1.8mW at 2.7V and 4.5mW at 5V, with a shutdown mode reducing power to under 1µW. The device is specified over the -40°C to +85°C temperature range. The analog input range is 0V to VREF, with VREF ranging from 100mV to the supply voltage.
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
ADC, Successive Approximation, 12-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
12-Bit 8-Ch Serial ADC, 200KS/s, 2LSB INL, SSOP Product overview: ADS7844N from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081321-ADS7844N
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844N | ADS7844N | ADS7844N-ND | 700-ADS7844N | 081321-ADS7844N | ADS7844N | ADS7844N |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844N | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SOP; SSOP; SSOP20 | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; 20-SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |