The ADS7844EB is a 12-bit, 8-channel single-ended or 4-channel differential analog-to-digital converter with a serial interface, designed for data acquisition and battery-powered systems. It operates from a 2.7V to 5V supply, supports a throughput rate of up to 200kHz, and features ±1 LSB maximum integral linearity error and ±0.5 LSB differential linearity error. The device is housed in a 20-lead QSOP package and is specified for operation over the -40°C to +85°C temperature range. Power dissipation is 4.5mW at +5V and 200kHz, with shutdown mode reducing consumption to under 1µW. The reference voltage input range is 0.1V to VCC, and the input capacitance is 25pF. The serial interface uses CMOS logic levels for DIN and DOUT, with data formatted in straight binary. Channel-to-channel isolation is 120dB at 50kHz, and the signal-to-noise and distortion ratio is 72dB at 10kHz input.
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
12-Bit 8-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7844EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844EB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 083055-ADS7844EB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 20SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844EB | 700-ADS7844EB | ADS7844EB-ND | 083055-ADS7844EB | ADS7844EB | ADS7844EB |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844EB | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |