The ADS7844EB/2K5G4 is a 12-bit, 8-channel serial analog-to-digital converter with a 20-lead SSOP package, operating from a 2.7V to 5V supply and supporting up to 200kHz throughput. It features ±1 LSB maximum INL and DNL, no missing codes, and a 72dB SINAD at 5V supply. The device includes a serial interface, shutdown mode reducing power dissipation to under 1µW, and is specified over the -40°C to +85°C temperature range.
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844EB/2K5G4 |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |