The ADS7844E/2K5 is a 12-bit, 8-channel, single-ended or differential analog-to-digital converter with a serial interface, designed for battery-powered and portable data acquisition systems. It operates from a 2.7V to 5V supply, supports a maximum throughput rate of 200kHz at 5V, and includes a shutdown mode reducing power dissipation to under 1µW. The device is housed in a 20-lead SSOP package, measures 6.5mm × 9.0mm × 2.1mm, and is specified for operation from -40°C to +85°C. It features ±1 LSB maximum integral linearity error, 72dB SINAD at 10kHz, and a reference voltage range of 0.1V to VCC. The part is supplied in a tape and reel format with 2500 units per reel.
12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter 20-SSOP -40 to 85
12-Bit 8-Ch Serial ADC, 200KS/s, SSOP Product overview: ADS7844E/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7844E/2K5 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT 20-SSOP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009342-ADS7844E/2K5
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
IC ADC 12BIT SAR 20SSOP
IC ADC 12BIT SAR 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7844E/2K5 | 700-ADS7844E/2K5 | 296-ADS7844E/2K5TR-ND | 296-ADS7844E/2K5DKR-ND | 296-ADS7844E/2K5CT-ND | 009342-ADS7844E/2K5 | ADS7844E/2K5 | ADS7844E/2K5 | ADS7844E/2K5 |
| Product Name | ADS7844 12-Bit, 8-Channel Serial Output Sampling Analog-To-Digital Converter | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7844E/2K5 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 20-SSOP/QSOP | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) | 20-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |