Texas Instruments ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter ADS7842EG4

Description
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter - ADS7842EG4 - Texas Instruments
Dallas, TX, United States
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter
ADS7842EG4
ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter ADS7842EG4
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP -40 to 85

12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7842EG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7842EG4-ND
Analog to Digital Converters (ADC) ADS7842EG4-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7842EG4
Data Acquisition - Analog to Digital Converters (ADC) ADS7842EG4
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7842EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7842EG4
Analog to Digital Converters (ADC) ADS7842EG4
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7842EG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7842EG4
IC ADC 12BIT SAR 28SSOP

IC ADC 12BIT SAR 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7842EG4 ADS7842EG4-ND ADS7842EG4 ADS7842EG4 ADS7842EG4
Product Name ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209\", 5.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers