The ADS7842E/1K is a 12-bit, 4-channel, parallel-output analog-to-digital converter with a 28-SSOP package, operating from a single 2.7V to 5V supply and sampling at up to 200kHz while dissipating 4.5mW of power. It features ±1LSB integral nonlinearity, 70dB SINAD, and operates over the -40°C to +85°C temperature range. The device includes an onboard multiplexer, sample-and-hold amplifier, and 3-state parallel outputs for direct microprocessor interfacing.
12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
12-Bit 4-Ch Parallel ADC, 200KS/s, SSOP Product overview: ADS7842E/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7842E/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141910-ADS7842E/1K
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 2.7 V ~ 3.6 V, 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.6 V, 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7842
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD7865AS-1; AD7863ARZ-3REEL; AD7863AR-3REEL;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SSOP
IC ADC 12BIT SAR 28SSOP
IC ADC 12BIT SAR 28SSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7842E/1K | 296-48889-2-ND | 296-48889-1-ND | 296-48889-6-ND | 700-ADS7842E/1K | 1141910-ADS7842E/1K | ADS7842E/1K | ADS7842E/1K | ADS7842E/1K |
| Product Name | ADS7842 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7842E/1K | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |