The ADS7841PB is a 12-bit, 4-channel Analog-to-Digital Converter (ADC) designed for applications requiring low power and high-speed performance. It operates on a single supply voltage ranging from 2.7V to 5V and features a maximum conversion rate of 200kHz. The device supports both single-ended and differential input configurations, making it versatile for various data acquisition tasks. With a typical power dissipation of 2mW at 200kHz throughput, the ADS7841PB is suitable for battery-powered systems, including personal digital assistants and portable data loggers. It includes a shutdown mode that reduces power consumption to under 15µW. The ADC exhibits a maximum integral non-linearity (INL) and differential non-linearity (DNL) of ±1 LSB, ensuring accurate signal conversion without missing codes. The ADS7841PB is available in a DIP-16 package and is specified for operation over a temperature range of -40°C to +85°C. Its serial interface allows for easy integration into various systems, making it a reliable choice for engineers looking for an efficient ADC solution.
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-PDIP
12-Bit 4-Ch Serial ADC, 200KS/s, 5V, PDIP Product overview: ADS7841PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841PB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841PB | 700-ADS7841PB | ADS7841PB-ND | ADS7841PB |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | 5V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | |
| Package Type | PDIP,SSOP | N | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |
| INL | 1 LSB |