12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
12-bit 4-ch Serial ADC, 200kS/s, SSOP Product overview: ADS7841ES from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841ES can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111342-ADS7841ES
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
IC ADC 12BIT SAR 16SSOP
IC ADC 12BIT SAR 16SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841ES | 700-ADS7841ES | 111342-ADS7841ES | 296-32824-5-ND | ADS7841ES | ADS7841ES | ADS7841ES |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841ES | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SSOP | SSOP | SOP; SSOP; 16-SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |