The ADS7841EB is a 12-bit, 4-channel single-ended or 2-channel differential sampling analog-to-digital converter with a synchronous serial interface, housed in a 16-pin SSOP package. It operates from a 2.7V to 5V supply, supports a maximum throughput rate of 200kHz at 5V, and features ±1 LSB max INL and DNL with no missing codes. Power dissipation is 1.8mW at 2.7V and 4.5mW at 5V, with a shutdown mode reducing consumption to under 3µA. The device is specified for operation from -40°C to +85°C and includes a reference voltage range of 100mV to VCC. Serial data is output on DOUT synchronized to DCLK, with chip select (CS) controlling interface activity.
12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1015631-ADS7841EB
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V, 5V
Digital Supply Voltage: 2.7 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
12-Bit 4-Ch Serial ADC, 200KS/s, 1LSB INL, SSOP Product overview: ADS7841EB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7841EB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
IC ADC 12BIT SAR 16SSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-SSOP
IC ADC 12BIT SAR 16SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7841EB | 1015631-ADS7841EB | 700-ADS7841EB | 296-44997-5-ND | ADS7841EB | ADS7841EB | ADS7841EB |
| Product Name | ADS7841 12-Bit, 4-Channel Serial Output Sampling Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7841EB | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SSOP | SOP; SSOP; 16-SSOP | SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | 16-SSOP (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB |