Texas Instruments ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBR

Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote
Description
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7827 is an 8-bit sampling analog-to-digital converter with a throughput of up to 250 kSPS at a 2.7 V to 5.25 V supply voltage. It features a pseudo-differential input, a rail-to-rail input range, and a SPI-compatible serial interface. The device operates over a temperature range of -40°C to 85°C and is packaged in an 8-pin 3 mm × 3 mm PDSO (SON) package. It consumes less than 60 µW at 75 kHz and 3 µA maximum in power-down mode. The part supports reference voltages from 50 mV to VCC and includes micropower auto power-down. It is rated for 8-bit resolution with guaranteed no missing codes and meets integral and differential linearity specifications of ±1 LSB at 2.7 V supply.

Datasheet Summary
Powered by GS/AI

The ADS7827 is an 8-bit sampling analog-to-digital converter with a throughput of up to 250 kSPS at a 2.7 V to 5.25 V supply voltage. It features a pseudo-differential input, a rail-to-rail input range, and a SPI-compatible serial interface. The device operates over a temperature range of -40°C to 85°C and is packaged in an 8-pin 3 mm × 3 mm PDSO (SON) package. It consumes less than 60 µW at 75 kHz and 3 µA maximum in power-down mode. The part supports reference voltages from 50 mV to VCC and includes micropower auto power-down. It is rated for 8-bit resolution with guaranteed no missing codes and meets integral and differential linearity specifications of ±1 LSB at 2.7 V supply.

Suppliers

Company
Product
Description
Supplier Links
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC - ADS7827IDRBR - Texas Instruments
Dallas, TX, United States
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC
ADS7827IDRBR
ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC ADS7827IDRBR
5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC 8-SON -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7827IDRBRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7827IDRBRTR-ND
Analog to Digital Converters (ADC) 296-ADS7827IDRBRTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7827IDRBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7827IDRBRDKR-ND
Analog to Digital Converters (ADC) 296-ADS7827IDRBRDKR-ND
IC ADC 8BIT 8-SON

IC ADC 8BIT 8-SON

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7827IDRBRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7827IDRBRCT-ND
Analog to Digital Converters (ADC) 296-ADS7827IDRBRCT-ND
IC ADC 8BIT 8-SON

IC ADC 8BIT 8-SON

Buy Now Datasheet
Singapore, Singapore
8-bit 5.25V Analog-to-Digital Converter IC
700-ADS7827IDRBR
8-bit 5.25V Analog-to-Digital Converter IC 700-ADS7827IDRBR
8-Bit 250KSPS I2C ADC, 2.7-5.25V, 62dB SNR Product overview: ADS7827IDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBR can be used for catalog matching and distributor lookup.

8-Bit 250KSPS I2C ADC, 2.7-5.25V, 62dB SNR Product overview: ADS7827IDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7827IDRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBR
110333-ADS7827IDRBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBR 110333-ADS7827IDRBR
Manufacturer: Texas Instruments Win Source Part Number: 110333-ADS7827IDRBR Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS7827 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 250k Alternative Parts (Cross-Reference): LTC1197LCMS8; AD7823YRZ-REEL; AD7910ARM-REEL; AD7823YRM; Introduction Date: October 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110333-ADS7827IDRBR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS7827
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 250k
Alternative Parts (Cross-Reference): LTC1197LCMS8; AD7823YRZ-REEL; AD7910ARM-REEL; AD7823YRM;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBR
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site
Analog to Digital Converters (ADC) - ADS7827IDRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7827IDRBR
Analog to Digital Converters (ADC) ADS7827IDRBR
8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

8 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7827IDRBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7827IDRBR
IC ADC 8BIT SAR 8SON

IC ADC 8BIT SAR 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7827IDRBR 296-ADS7827IDRBRTR-ND 296-ADS7827IDRBRDKR-ND 296-ADS7827IDRBRCT-ND 700-ADS7827IDRBR 110333-ADS7827IDRBR ADS7827IDRBR ADS7827IDRBR ADS7827IDRBR
Product Name ADS7827 5.25V-2.7V, 8 bit, 250KSPS, Synchronous Serial ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 8-bit 5.25V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7827IDRBR Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI I2C SPI; SPI SPI; SPI
Package Type SON 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-SON (3x3) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0832BCN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S021CIMM/J7001218 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers