Texas Instruments ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC ADS7826IDRBT

Description
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet
Description
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC - ADS7826IDRBT - Texas Instruments
Dallas, TX, United States
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC
ADS7826IDRBT
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC ADS7826IDRBT
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85

5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85

Buy Now Datasheet
 - ADS7826IDRBT - Rochester Electronics
Newburyport, MA, United States
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC

ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-15316-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15316-2-ND
Analog to Digital Converters (ADC) 296-15316-2-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
2.7V 5.25V Analog-to-Digital Converter IC
700-ADS7826IDRBT
2.7V 5.25V Analog-to-Digital Converter IC 700-ADS7826IDRBT
10-Bit 200KSPS SPI ADC, 2.7V-5.25V, 8-SON Product overview: ADS7826IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7826IDRBT can be used for catalog matching and distributor lookup.

10-Bit 200KSPS SPI ADC, 2.7V-5.25V, 8-SON Product overview: ADS7826IDRBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 2.7V, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7826IDRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBT
009328-ADS7826IDRBT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBT 009328-ADS7826IDRBT
Manufacturer: Texas Instruments Win Source Part Number: 009328-ADS7826IDRBT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Number of Bits: 10 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SON (3x3) Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009328-ADS7826IDRBT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7826IDRBT
Data Acquisition - Analog to Digital Converters (ADC) ADS7826IDRBT
IC ADC 10BIT SAR 8SON

IC ADC 10BIT SAR 8SON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7826IDRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7826IDRBT
Analog to Digital Converters (ADC) ADS7826IDRBT
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7826IDRBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7826IDRBT
IC ADC 10BIT SAR 8SON

IC ADC 10BIT SAR 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7826IDRBT ADS7826IDRBT 296-15316-2-ND 700-ADS7826IDRBT 009328-ADS7826IDRBT ADS7826IDRBT ADS7826IDRBT ADS7826IDRBT
Product Name ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC Analog to Digital Converters (ADC) 2.7V 5.25V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SON VSON8 8-VDFN Exposed Pad SON 8-SON (3x3) 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Acme Chip Technology Co., Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
8-bit MSOP Analog-to-Digital Converter IC - 700-ADC081C021CIMMX - ERSAELECTRONICS PTE. LTD.
Specs
Pins 8
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers