Texas Instruments ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC ADS7826IDRBR

Description
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet
Description
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC - ADS7826IDRBR - Texas Instruments
Dallas, TX, United States
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC
ADS7826IDRBR
ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC ADS7826IDRBR
5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85

5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC 8-SON -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR - 1141885-ADS7826IDRBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR
1141885-ADS7826IDRBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR 1141885-ADS7826IDRBR
Manufacturer: Texas Instruments Win Source Part Number: 1141885-ADS7826IDRBR Series: microPOWER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VDFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 10 Number of Converters: 1 Family Name: ADS7826 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SON (3x3) Alternative Parts (Cross-Reference): MAX159BMJA; MAX159AMJA; MAX159AMJA+; Introduction Date: December 01, 2004 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141885-ADS7826IDRBR
Series: microPOWER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VDFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 10
Number of Converters: 1
Family Name: ADS7826
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Alternative Parts (Cross-Reference): MAX159BMJA; MAX159AMJA; MAX159AMJA+;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7826IDRBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7826IDRBR-ND
Analog to Digital Converters (ADC) ADS7826IDRBR-ND
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now Datasheet
 - ADS7826IDRBR - Rochester Electronics
Newburyport, MA, United States
ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

ADC, Successive Approximation, 10-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
5.25V Analog-to-Digital Converter IC
700-ADS7826IDRBR
5.25V Analog-to-Digital Converter IC 700-ADS7826IDRBR
10-Bit 200KSPS SPI ADC, 2.7-5.25V, 8-SON Product overview: ADS7826IDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7826IDRBR can be used for catalog matching and distributor lookup.

10-Bit 200KSPS SPI ADC, 2.7-5.25V, 8-SON Product overview: ADS7826IDRBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7826IDRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7826IDRBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7826IDRBR
IC ADC 10BIT SAR 8SON

IC ADC 10BIT SAR 8SON

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7826IDRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7826IDRBR
Analog to Digital Converters (ADC) ADS7826IDRBR
10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

10 Bit Analog to Digital Converter 1 Input 1 SAR 8-SON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7826IDRBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7826IDRBR
IC ADC 10BIT SAR 8SON

IC ADC 10BIT SAR 8SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7826IDRBR 1141885-ADS7826IDRBR ADS7826IDRBR-ND ADS7826IDRBR 700-ADS7826IDRBR ADS7826IDRBR ADS7826IDRBR ADS7826IDRBR
Product Name ADS7826 5.25V-2.7V, 10 bit, 200KSPS, Synchronous Serial ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7826IDRBR Analog to Digital Converters (ADC) 5.25V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI Serial SPI SPI; SPI
Package Type SON 8-VDFN Exposed Pad VSON8 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0811CCJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers