The ADS7825UB/1K is a 4-channel, 16-bit sampling CMOS A/D converter in a 28-pin SOIC package, specified for operation from -40°C to +85°C. It supports single +5V supply operation with a -10V input range, 25 μs maximum conversion time, and 50 mW power dissipation at 40 kHz. The device features parallel and serial data output, integrated reference, and channel-to-channel mismatch of -0.1% max. It achieves -2 LSB maximum INL and 86 dB Signal-to-(Noise+Dis
4 Channel, 16-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
16-Bit 4-Ch ADC, 40kS/s, Serial/Parallel, CMOS, 5V Product overview: ADS7825UB/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7825UB/1K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1187175-ADS7825UB/1K
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Number of Bits: 16
Sampling Rate (Per Second): 40k
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ADS7825UB1K;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ADS7825UB/1KE4-ND,AD
Base Product Number: ADS7825
RoHS Status: RoHS non-compliant
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7825UB/1K | ADS7825UB/1K | ADS7825UB/1K-ND | 700-ADS7825UB/1K | 1187175-ADS7825UB/1K | ADS7825UB/1K | ADS7825UB/1K | ADS7825UB/1K |
| Product Name | ADS7825 4 Channel, 16-Bit Sampling CMOS A/D Converter | Analog to Digital Converters (ADC) | 16-bit 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel | Parallel; SPI | Serial, Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | PDIP,SOIC | SOIC; SOIC28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 2 LSB |