4-channel, 12-bit sampling CMOS A/D converter with a 28-pin SOIC package, operating over the industrial temperature range of -40°C to +85°C, featuring a -10V input range, 25 µs maximum conversion time, and 50 mW maximum power dissipation with -0.5 LSB maximum INL and DNL. The part supports both parallel and serial data output and includes an internal 2.5 V reference with external reference compatibility.
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824UBE4 |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter |
| Interface Type | Serial; Parallel |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.5000 LSB |