Texas Instruments ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter ADS7824U/1K

Description
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter - ADS7824U/1K - Texas Instruments
Dallas, TX, United States
ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter
ADS7824U/1K
ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter ADS7824U/1K
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85

4-Channel, 12-Bit Sampling CMOS A/D Converter 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-ADS7824U/1K
12BIT Analog-to-Digital Converter IC 700-ADS7824U/1K
IC ADC 12BIT SAR 28SOIC Product overview: ADS7824U/1K from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824U/1K can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 28SOIC Product overview: ADS7824U/1K from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7824U/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7824U/1K-ND
Analog to Digital Converters (ADC) ADS7824U/1K-ND
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1043777-ADS7824U/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1043777-ADS7824U/1K
Win Source Part Number: 1043777-ADS7824U/1K Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): AD7580JN; ADS7824U; ADS8506IDWR; ADS8506IDW; MX574AJCWI+; LTC1090CSW#PBF; LTC1290CCSW#PBF; Fake Threat In the Open Market: 73 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-ADS7824U/1K-296

Win Source Part Number: 1043777-ADS7824U/1K
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): AD7580JN; ADS7824U; ADS8506IDWR; ADS8506IDW; MX574AJCWI+; LTC1090CSW#PBF; LTC1290CCSW#PBF;
Fake Threat In the Open Market: 73 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-ADS7824U/1K-296

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7824U/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7824U/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS7824U/1K
IC ADC 12BIT SAR 28SOIC

IC ADC 12BIT SAR 28SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7824U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7824U/1K
Analog to Digital Converters (ADC) ADS7824U/1K
Bit Analog to Digital Converter Input

Bit Analog to Digital Converter Input

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7824U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7824U/1K
Analog to Digital Converters (ADC) ADS7824U/1K
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 4 Input 1 SAR 28-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7824U/1K 700-ADS7824U/1K ADS7824U/1K-ND 1043777-ADS7824U/1K ADS7824U/1K ADS7824U/1K ADS7824U/1K
Product Name ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter 12BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel SPI, Parallel Parallel; SPI Parallel; SPI; SPI, Parallel
Package Type PDIP,SOIC Bulk SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC10D040 Dual 10-Bit, 40 MSPS, 267 mW A/D Converter - ADC10D040CIVS/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Specs
Interface Type SPI, Serial, 3-WIRE
Package Type SOT-23-6
Resolution 10 bits
View Details
2 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers