The ADS7824PB is a 4-channel, 12-bit sampling CMOS A/D converter in a 28-pin plastic DIP package, designed for industrial temperature operation from -40°C to +85°C. It supports a -10V analog input range, features a 25μs maximum conversion time, and consumes 50mW max at 40kHz. The part guarantees -0.5 LSB maximum integral and differential nonlinearity, with channel-to-channel matching of -0.1%. It operates from a single +5V supply and supports both parallel and serial data output formats, with a signal-to-(noise+dis
4-Channel, 12-Bit Sampling CMOS A/D Converter 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 198781-ADS7824PB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: ADS7824
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): ADS7824UB/1KE4; ADS7824UB/1K; ADS7824UBE4; ADS7824UB;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
12-Bit 4-Ch ADC, 40kS/s, SPI/Serial, PDIP Product overview: ADS7824PB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7824PB can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 4 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7824PB | 198781-ADS7824PB | 700-ADS7824PB | ADS7824PB-ND | ADS7824PB | ADS7824PB |
| Product Name | ADS7824 4-Channel, 12-Bit Sampling CMOS A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7824PB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel | Parallel; SPI; SPI, Parallel | SPI, Serial, Parallel | Parallel; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; 28-PDIP | PDIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |