12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
12-Bit 200kSPS Serial ADC, Micro Power, 8-PDIP Product overview: ADS7822PG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822PG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083049-ADS7822PG4
Packaging: Rail/Tube
Operating Temp Range: -40C to 85C
Mounting: Through Hole
Pin Count: 8
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: PDIP
Number of Elements: 1
Input Type: Voltage
Architecture: SAR
Resolution: 12Bit
Dual Supply Voltage (Typ): Not Required(V)
Power Supply Requirement: Single
Dual Supply Voltage (Min): Not Required(V)
Single Supply Voltage (Min): 2(V)
Single Supply Voltage (Max): 5.25(V)
Single Supply Voltage (Typ): 2.7/5(V)
Dual Supply Voltage (Max): Not Required(V)
Integral Nonlinearity Error: ±2LSB(LSB)
Rated Input Volt: 2.5/5
Sample Rate: 200(KSPS)
Differential Input: Yes
Input Polarity: Unipolar
Input Signal Type: Pseudo-Differential
Differential Linearity Error: ±2LSB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
IC ADC 12BIT SAR 8DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822PG4 | ADS7822PG4 | 700-ADS7822PG4 | 083049-ADS7822PG4 | ADS7822PG4-ND | ADS7822PG4 | ADS7822PG4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7822PG4 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; PDIP8 | P | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 0.7500 LSB |