The ADS7822-Q1 is a 12-bit, 200-kHz sampling analog-to-digital converter designed for battery-operated and remote data acquisition systems. It operates from a 2.7-V to 5.25-V supply and is available in an MSOP-8 package with dimensions of 5.3 mm × 3.4 mm × 1.4 mm. The device consumes 1.6 mW at 200 kHz and 0.06 mW at 7.5 kHz, with a maximum power-down current of 3 µA. It features a pseudo-differential input, a synchronous serial interface, and supports a reference voltage range of 50 mV to VCC. The part is qualified for automotive applications with an operating temperature range of -40°C to 85°C.
Automotive Catalog 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP
12-Bit 200kSPS ADC, Serial, 2.7-5.25V, VSSOP Product overview: ADS7822IDGKRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7822IDGKRQ1 can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
IC ADC 12BIT SAR 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822IDGKRQ1 | 700-ADS7822IDGKRQ1 | 296-24535-2-ND | ADS7822IDGKRQ1 | ADS7822IDGKRQ1 | ADS7822IDGKRQ1 |
| Product Name | ADS7822-Q1 Automotive Catalog 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter | 5.25V Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Automotive | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.7500 LSB |