The ADS7822EC/250G4 is a 12-bit, 200kHz sampling analog-to-digital converter with microPower operation, supporting a 2.0V to 5.25V supply range and a pseudo-differential input. It features a serial interface, power-down mode with 3μA maximum current, and operates over -40°C to +85°C. The device is packaged in an 8-pin VSSOP (DGK) with an integral nonlinearity error of ±0.75 LSB and differential nonlinearity error of ±0.75 LSB. It achieves a throughput rate of 75kHz at reduced power and supports a reference voltage range of 50mV to VCC. The part meets standard industrial temperature and performance specifications for battery-operated and remote data acquisition systems.
12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter 8-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7822EC/250G4 |
| Product Name | ADS7822 12-Bit, 200kSPS Micro Power Sampling Analog-To-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,VSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 0.7500 LSB |