Texas Instruments Standard Linear and Logic Adc, 12Bit, 500Ksps, Msop-8; Resolution (Bits) Texas Instruments ADS7818EB/250

Description
ADC, 12BIT, 500KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 12BIT, 500KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 12Bit, 500Ksps, Msop-8; Resolution (Bits) Texas Instruments - 26AJ5087 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 12Bit, 500Ksps, Msop-8; Resolution (Bits) Texas Instruments
26AJ5087
Adc, 12Bit, 500Ksps, Msop-8; Resolution (Bits) Texas Instruments 26AJ5087
ADC, 12BIT, 500KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 12BIT, 500KSPS, MSOP-8; Resolution (Bits):12bit; Sampling Rate:500kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS7818EB/250 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS7818EB/250
Analog to Digital Converters (ADC) ADS7818EB/250
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5087 ADS7818EB/250
Product Name Adc, 12Bit, 500Ksps, Msop-8; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 309397 - RS Components, Ltd.
Specs
Outputs Frequency or Pulse Output; Frequency
Agency Approval NO
Inputs Current/Voltage
View Details
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Specs
Signal Conditioning SigIsol
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details