Dataforth Corporation 8B47 Linearized Thermocouple Input Modules 8B47J-03

Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. Linearization is accomplished using a four breakpoint piecewise linear approximation. The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B47 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet
Description
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. Linearization is accomplished using a four breakpoint piecewise linear approximation. The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B47 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Tucson, AZ, USA
8B47 Linearized Thermocouple Input Modules
8B47J-03
8B47 Linearized Thermocouple Input Modules 8B47J-03
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. Linearization is accomplished using a four breakpoint piecewise linear approximation. The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side. A special input circuit on the 8B47 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients. The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output.
Linearization is accomplished using a four breakpoint piecewise linear approximation.
The 8B47 can interface to industry standard thermocouple types J, K, and T and has an output signal of 0 to +5V. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B47 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number 8B47J-03
Product Name 8B47 Linearized Thermocouple Input Modules
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B49 Voltage Output Module - SCM5B49-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Analog Input Module; Type K Thermocouple, 8-ch - MAQ20-KTC - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
8B39 Current Output Module - 8B39-07 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Current Output
View Details