The ADS7815UG4 is a 16-bit sampling analog-to-digital converter with a 250kHz throughput rate, featuring an integrated sample-and-hold, precision reference, and internal clock. It operates with a ±2.5V analog input range and is packaged in a 28-lead SOIC (DW) case, specified for operation from -25°C to +85°C. The device delivers a minimum spurious-free dynamic range of 96dB and signal-to-noise plus distortion of 82dB at a 100kHz input frequency. Power supply requirements are +4.75V to +5.25V and -5.25V to -4.75V, with a typical power dissipation of 250mW. Digital outputs use binary two's complement format with a 16-bit parallel interface.
16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter 28-SOIC -25 to 85
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7815UG4 | ADS7815UG4-ND | ADS7815UG4 | ADS7815UG4 | ADS7815UG4 |
| Product Name | ADS7815 16-Bit 250kHz Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 4 LSB |