The ADS7813U/1K is a 16-bit sampling analog-to-digital converter in a 16-pin SOIC (DW) package, designed for low-power, single +5V operation with a 40kHz sampling rate over -40°C to +85°C. It features a serial interface compatible with SPI, internal or external reference options, and supports multiple input ranges including ±10V and 0.5V to 4.5V. The device has a maximum conversion time of 20 µs, maximum power dissipation of 35 mW, and a minimum SINAD of 87 dB. It is supplied in tape and reel packaging with 1000 units per reel.
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-SOIC -40 to 85
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDSO16
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 16BIT SAR 16SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
IC ADC 16BIT SAR 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7813U/1K | ADS7813U/1K | ADS7813U/1K-ND | ADS7813U/1K | ADS7813U/1K | ADS7813U/1K |
| Product Name | ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |