The ADS7813PB is a 16-bit sampling analog-to-digital converter with a 0.3" DIP-16 package, operating from a single +5V supply. It features a 20 µs maximum conversion time, 40 kHz throughput rate, and ±2 LSB maximum integral nonlinearity error. The device supports internal or external reference, consumes 35 mW maximum power at 40 kHz, and operates over a -40°C to +85°C temperature range. It offers 87 dB minimum SINAD, no missing codes, and bi-polar input ranges up to ±10V. A power-down mode reduces consumption to 50 µW, and the interface is SPI-compatible with binary two's complement output. The converter is rated for input voltages up to ±16.5V without damage.
Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter 16-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 16-PDIP
IC ADC 16BIT SAR 16DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7813PB | ADS7813PB-ND | ADS7813PB | ADS7813PB |
| Product Name | ADS7813 Low-Power, Serial 16-Bit Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 16 bits | 16 bits | 16 bits | |
| INL | 2 LSB |