The ADS7809 is a 16-bit sampling analog-to-digital converter with a 100kHz throughput rate, operating from a single +5V supply and featuring serial interface capability. It is housed in a 0.3-inch SO-20 package and specified for industrial temperature range from -40°C to +85°C. The device supports multiple input voltage ranges including ±10V and 0V to 5V, uses an internal or external reference, and meets performance specifications with ±2LSB integral nonlinearity and 86dB SINAD at 20kHz input. The part is pin-compatible with the ADS7808 and includes built-in sample-and-hold, reference, and clock circuitry. The ADS7809UE4 variant is electrically and functionally identical to the ADS7809U, differing only in lead finish or environmental marking as implied by the E4 suffix.
16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7809UE4 |
| Product Name | ADS7809 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter |