The ADS7808UBG4 is a 12-bit, 100kHz sampling analog-to-digital converter in a 20-pin SOIC package, specified for operation from -40°C to +85°C. It operates from a single +5V supply with a maximum power dissipation of 100mW, features an internal or external reference, and provides a serial data interface compatible with DSP processors. The device achieves a signal-to-noise and distortion ratio of 72dB with a 45kHz input and maintains ±0.45 LSB integral nonlinearity. The package is a 0.3" SO-20, and the part is rated for industrial temperature range operation with Green (RoHS & no Sb/Br) compliance.
12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 20-SOIC
IC ADC 12BIT SAR 20SOIC
IC ADC 12BIT SAR 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7808UBG4 | ADS7808UBG4-ND | ADS7808UBG4 | ADS7808UBG4 | ADS7808UBG4 |
| Product Name | ADS7808 12-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI, DSP | |||
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |