Texas Instruments ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807UE4

Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter - ADS7807UE4 - Texas Instruments
Dallas, TX, United States
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter
ADS7807UE4
ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter ADS7807UE4
Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85

Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7807UE4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7807UE4-ND
Analog to Digital Converters (ADC) 296-ADS7807UE4-ND
IC ADC 16BIT 28-SOIC

IC ADC 16BIT 28-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7807UE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7807UE4
Analog to Digital Converters (ADC) ADS7807UE4
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7807UE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7807UE4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7807UE4
LOW-POWER 16-BIT SAMPLING CMOS A

LOW-POWER 16-BIT SAMPLING CMOS A

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7807UE4 296-ADS7807UE4-ND ADS7807UE4 ADS7807UE4
Product Name ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 16 bits 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC08234BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; DIP14
Packing Method Tube; Tube
View Details
3 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC10D1000DAISY - Quarktwin Technology Ltd.
Specs
Package Type 376-BFCPGA
Packing Method Bulk; Bulk
Resolution 10 bits
View Details
2 suppliers