Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7807PBG4 | ADS7807PBG4-ND | ADS7807PBG4 | ADS7807PBG4 | ADS7807PBG4 |
| Product Name | ADS7807 Low-Power 16-Bit Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; SPI | Parallel; SPI; SPI, Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |