The ADS7806UB is a 12-bit, low-power sampling analog-to-digital converter in a 28-pin SOIC package (DW), fully specified for operation from -40°C to +85°C. It operates from a single +5V supply, with a maximum power dissipation of 35 mW and a power-down mode consuming 50 µW. The device features a 25 µs maximum conversion time, ±0.45 LSB maximum integral nonlinearity, and 72 dB minimum SINAD with a 1 kHz input. It accepts analog input ranges of ±10 V, 0 V to +5 V, or 0 V to +4 V, and supports both parallel and serial digital output formats. The SO-28 package measures 12.7 mm width with a length of 506.98 mm in tube packaging.
Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter 28-SOIC -40 to 85
12-Bit 40KS/s ADC, CMOS, Single-Ended, Parallel, SOIC Product overview: ADS7806UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7806UB can be used for catalog matching and distributor lookup.
ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter
Manufacturer: Texas Instruments
Win Source Part Number: 1141849-ADS7806UB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7806
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MAX190AEWG+T; MAX190ACWG-T; MAX190AEWG-T;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 12BIT SAR 28SOIC
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7806UB | 700-ADS7806UB | ADS7806UB | 1141849-ADS7806UB | 296-50233-ND | ADS7806UB | ADS7806UB |
| Product Name | ADS7806 Low-Power 12-Bit Sampling CMOS Analog-to-Digital Converter | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7806UB | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; SPI; SPI, Parallel | Parallel; SPI | ||||
| Package Type | SOIC | SOIC; SOIC28 | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 35 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |