16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 145113-ADS7805UB
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 16
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16-Bit 100kS/s ADC, CMOS, Parallel, SOIC, 5V Product overview: ADS7805UB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, 5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7805UB can be used for catalog matching and distributor lookup.
ADC, Successive Approximation, 16-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PDSO28
IC ADC 16BIT SAR 28SOIC
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
IC ADC 16BIT SAR 28SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805UB | ADS7805UB-ND | 145113-ADS7805UB | 700-ADS7805UB | ADS7805UB | ADS7805UB | ADS7805UB | ADS7805UB |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7805UB | 16-bit 5V SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC | SOIC | SOIC; SOIC28 | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | ||
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits | 16 bits | |||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |