The ADS7805 is a 16-bit, 100 kHz sampling CMOS analog-to-digital converter with a ±10 V input range, internal or external reference, and full parallel 16-bit output. It operates from a single +5 V supply with power dissipation under 100 mW. Available in a 28-pin DIP package, it is specified for industrial temperature operation from -25°C to +85°C with functionality guaranteed down to -40°C. The device features 16-bit no missing codes, ±3.0 LSB maximum INL, and 86 dB min SINAD with a 20 kHz input.
16-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
16 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 16BIT SAR 28DIP
IC ADC 16BIT SAR 28DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7805PBG4 | ADS7805PBG4-ND | ADS7805PBG4 | ADS7805PBG4 | ADS7805PBG4 |
| Product Name | ADS7805 16-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |