The ADS7804 is a 12-bit sampling analog-to-digital converter with a 100kHz minimum sampling rate, designed for use in microprocessor systems. It features a ±10V input range, operates from a single +5V supply, and dissipates less than 100mW at 100kHz. The device includes an integrated sample-and-hold, reference, and clock, with full parallel 12-bit output in binary two's complement format. It is available in a 28-pin plastic 0.3" DIP or SO package, fully specified for operation from -40°C to +85°C. Integral linearity error is ±0.45 LSB maximum for the 'B' grade, and differential linearity ensures no missing codes. The internal reference voltage is 2.5V with 8ppm/°C drift, and external reference can be used within 2.3V to 2.7V. Aperture delay is 40ns, and conversion time is 5.7 to 8μs.
12-Bit 10us Sampling CMOS Analog-to-Digital Converter 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-PDIP
IC ADC 12BIT SAR 28DIP
IC ADC 12BIT SAR 28DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7804PG4 | ADS7804PG4-ND | ADS7804PG4 | ADS7804PG4 | ADS7804PG4 |
| Product Name | ADS7804 12-Bit 10us Sampling CMOS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |