The ADS7800 is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, clock, and three-state outputs, designed for high-speed data acquisition. It operates at a 333 kHz sampling rate with a maximum conversion time of 2.7 µs and a total acquisition and conversion time of 3 µs. The device accepts ±5 V or ±10 V input ranges and is available in a 24-pin single-wide DIP package. It operates from a +5 V and either a -12 V or -15 V supply, with a maximum power dissipation of 215 mW. Specifications are provided for temperature ranges of 0°C to +70°C and -40°C to +85°C, and the part meets DC and AC performance criteria including 1/2 LSB integral linearity error, 72 dB signal-to-noise ratio, and 80 dB spurious-free dynamic range.
12-Bit 3us Sampling Analog-to-Digital Converter 24-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
IC ADC 12BIT SAR 24DIP
IC ADC 12BIT SAR 24DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7800KPG4 | ADS7800KPG4-ND | ADS7800KPG4 | ADS7800KPG4 | ADS7800KPG4 |
| Product Name | ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "24-DIP (0.300"", 7.62mm)" | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB |