Texas Instruments ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter ADS7800JU/1K

Description
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85
Request a Quote
Description
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7800JU/1K is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, and clock, operating from a +5V and -15V supply. It supports ±5V and ±10V input ranges, achieves a 333kHz throughput rate with a maximum conversion time of 2.7µs, and complies with a -40°C to +85°C operating temperature range. The device is packaged in a 24-lead SOIC and includes three-state parallel outputs. Power dissipation is rated at a maximum of 215mW. It meets specifications for integral linearity error of ±1/2 LSB, differential linearity error of ±3/4 LSB, signal-to-noise ratio of 72dB, and spurious-free dynamic range of 80dB across temperature.

Datasheet Summary
Powered by GS/AI

The ADS7800JU/1K is a 12-bit sampling analog-to-digital converter with an internal sample/hold, reference, and clock, operating from a +5V and -15V supply. It supports ±5V and ±10V input ranges, achieves a 333kHz throughput rate with a maximum conversion time of 2.7µs, and complies with a -40°C to +85°C operating temperature range. The device is packaged in a 24-lead SOIC and includes three-state parallel outputs. Power dissipation is rated at a maximum of 215mW. It meets specifications for integral linearity error of ±1/2 LSB, differential linearity error of ±3/4 LSB, signal-to-noise ratio of 72dB, and spurious-free dynamic range of 80dB across temperature.

Suppliers

Company
Product
Description
Supplier Links
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter - ADS7800JU/1K - Texas Instruments
Dallas, TX, United States
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter
ADS7800JU/1K
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter ADS7800JU/1K
12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85

12-Bit 3us Sampling Analog-to-Digital Converter 24-SOIC -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7800JU/1K-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7800JU/1K-ND
Analog to Digital Converters (ADC) ADS7800JU/1K-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU/1K
768115-ADS7800JU/1K
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU/1K 768115-ADS7800JU/1K
Manufacturer: Texas Instruments Win Source Part Number: 768115-ADS7800JU/1K Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V, -11.4 V ~ 16.5 V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: ADS7800 Categories: Integrated Circuits (ICs) Sampling Rate: 333k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): AD7572ALN10; AD7572ALN03; ADADC84-12; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768115-ADS7800JU/1K
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V, -11.4 V ~ 16.5 V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: ADS7800
Categories: Integrated Circuits (ICs)
Sampling Rate: 333k
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7572ALN10; AD7572ALN03; ADADC84-12;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Analog-to-Digital Converter IC
700-ADS7800JU/1K
5V Analog-to-Digital Converter IC 700-ADS7800JU/1K
12-Bit 333kS/s ADC, Single-Ended, Parallel, 5V, -40 to 85C Product overview: ADS7800JU/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800JU/1K can be used for catalog matching and distributor lookup.

12-Bit 333kS/s ADC, Single-Ended, Parallel, 5V, -40 to 85C Product overview: ADS7800JU/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7800JU/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS7800JU/1K - Rochester Electronics
Newburyport, MA, United States
ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter

ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7800JU/1K
Data Acquisition - Analog to Digital Converters (ADC) ADS7800JU/1K
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7800JU/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7800JU/1K
Analog to Digital Converters (ADC) ADS7800JU/1K
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7800JU/1K
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7800JU/1K
IC ADC 12BIT SAR 24SOIC

IC ADC 12BIT SAR 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7800JU/1K ADS7800JU/1K-ND 768115-ADS7800JU/1K 700-ADS7800JU/1K ADS7800JU/1K ADS7800JU/1K ADS7800JU/1K ADS7800JU/1K
Product Name ADS7800 12-Bit 3us Sampling Analog-to-Digital Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7800JU/1K 5V Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type PDIP,SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; SOIC24 SOIC; 24-SOIC (0.295\", 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10030CIVT - 053072-ADC10030CIVT - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type QFP; TQFP; 32-TQFP (7x7)
Packing Method Tray
View Details
2 suppliers
Specs
Interface Type Parallel; LVDS - Parallel
Packing Method Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details