Texas Instruments ADS7263 14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS7263SRHBR

Description
14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote
Description
14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7263 is a 14-bit, 1-MSPS, dual-channel simultaneous sampling analog-to-digital converter with eight pseudo-differential or four fully-differential input channels. It is housed in a 5-mm x 5-mm, 32-pin VQFN package and is fully specified over the extended industrial temperature range of -40°C to +125°C. The device includes programmable buffered 2.5-V reference outputs, a programmable auto-sequencer, and integrated data storage for up to four conversion results per channel.

Datasheet Summary
Powered by GS/AI

The ADS7263 is a 14-bit, 1-MSPS, dual-channel simultaneous sampling analog-to-digital converter with eight pseudo-differential or four fully-differential input channels. It is housed in a 5-mm x 5-mm, 32-pin VQFN package and is fully specified over the extended industrial temperature range of -40°C to +125°C. The device includes programmable buffered 2.5-V reference outputs, a programmable auto-sequencer, and integrated data storage for up to four conversion results per channel.

Suppliers

Company
Product
Description
Supplier Links
ADS7263 14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC - ADS7263SRHBR - Texas Instruments
Dallas, TX, United States
ADS7263 14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC
ADS7263SRHBR
ADS7263 14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC ADS7263SRHBR
14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC 32-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR - 1141828-ADS7263SRHBR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR
1141828-ADS7263SRHBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR 1141828-ADS7263SRHBR
Manufacturer: Texas Instruments Win Source Part Number: 1141828-ADS7263SRHBR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Simultaneous Sampling Package: 32-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 4, 8 Operating Supply Voltage: 2.7 V ~ 5.5 V Input Type: Differential, Pseudo-Differential Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.3 V ~ 5.5 V Resolution: 14 Number of Converters: 2 Family Name: ADS7263 Categories: Integrated Circuits (ICs) Sampling Rate: 1M Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): LTC2373CUH-16#PBF; LTC2373IUH-16#PBF; LTC2373IUH-16#TRPBF; Introduction Date: December 01, 2009 ECCN: 3A991.c.3 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141828-ADS7263SRHBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Simultaneous Sampling
Package: 32-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input Type: Differential, Pseudo-Differential
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.3 V ~ 5.5 V
Resolution: 14
Number of Converters: 2
Family Name: ADS7263
Categories: Integrated Circuits (ICs)
Sampling Rate: 1M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): LTC2373CUH-16#PBF; LTC2373IUH-16#PBF; LTC2373IUH-16#TRPBF;
Introduction Date: December 01, 2009
ECCN: 3A991.c.3
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
QFN Analog-to-Digital Converter IC
700-ADS7263SRHBR
QFN Analog-to-Digital Converter IC 700-ADS7263SRHBR
14-bit 1MSPS 4-Ch SAR ADC, SPI, QFN Product overview: ADS7263SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7263SRHBR can be used for catalog matching and distributor lookup.

14-bit 1MSPS 4-Ch SAR ADC, SPI, QFN Product overview: ADS7263SRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS7263SRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7263SRHBR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS7263SRHBR-ND
Analog to Digital Converters (ADC) ADS7263SRHBR-ND
14 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

14 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7263SRHBR
Data Acquisition - Analog to Digital Converters (ADC) ADS7263SRHBR
IC ADC 14BIT SAR 32VQFN

IC ADC 14BIT SAR 32VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7263SRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7263SRHBR
Analog to Digital Converters (ADC) ADS7263SRHBR
14 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

14 Bit Analog to Digital Converter 4, 8 Input 2 SAR 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7263SRHBR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7263SRHBR
IC ADC 14BIT SAR 32VQFN

IC ADC 14BIT SAR 32VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7263SRHBR 1141828-ADS7263SRHBR 700-ADS7263SRHBR ADS7263SRHBR-ND ADS7263SRHBR ADS7263SRHBR ADS7263SRHBR
Product Name ADS7263 14-bit 1MSPS 4x2/2x2 Simultaneous Sampling SAR ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7263SRHBR QFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI SPI SPI; SPI SPI; SPI
Package Type VQFN QFN 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
Analog to Digital Converters (ADC) - 201-000795-ND - DigiKey
Specs
Packing Method Tape Reel
Resolution 20 bits
Reference Access External
View Details
4 suppliers
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers