Texas Instruments ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential ADS7043IDCUT

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125
Request a Quote
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS7043 is a 1-MSPS, 12-bit successive-approximation register (SAR) analog-to-digital converter designed for ultra-low power and space-constrained applications. It is available in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with a specified operating temperature range of -40°C to 125°C. The device operates with an analog supply voltage (AVDD) from 1.65 V to 3.6 V and a digital supply voltage (DVDD) from 1.65 V to 3.6 V, independently. Power consumption is 243 µW at 1 MSPS with 1.8-V AVDD and 78 µW at 100 kSPS with 3-V AVDD. It features a pseudo-differential input range of AVDD/2 to AVDD/2, ±1-LSB maximum DNL and INL, and an SPI-compatible interface up to 16 MHz. The device complies with the JESD8-7A standard for digital I/O when DVDD is between 1.65 V and 1.95 V.

Datasheet Summary
Powered by GS/AI

The ADS7043 is a 1-MSPS, 12-bit successive-approximation register (SAR) analog-to-digital converter designed for ultra-low power and space-constrained applications. It is available in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with a specified operating temperature range of -40°C to 125°C. The device operates with an analog supply voltage (AVDD) from 1.65 V to 3.6 V and a digital supply voltage (DVDD) from 1.65 V to 3.6 V, independently. Power consumption is 243 µW at 1 MSPS with 1.8-V AVDD and 78 µW at 100 kSPS with 3-V AVDD. It features a pseudo-differential input range of AVDD/2 to AVDD/2, ±1-LSB maximum DNL and INL, and an SPI-compatible interface up to 16 MHz. The device complies with the JESD8-7A standard for digital I/O when DVDD is between 1.65 V and 1.95 V.

Suppliers

Company
Product
Description
Supplier Links
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential - ADS7043IDCUT - Texas Instruments
Dallas, TX, United States
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential
ADS7043IDCUT
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential ADS7043IDCUT
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7043IDCUTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7043IDCUTCT-ND
Analog to Digital Converters (ADC) 296-ADS7043IDCUTCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7043IDCUTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7043IDCUTTR-ND
Analog to Digital Converters (ADC) 296-ADS7043IDCUTTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS7043IDCUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS7043IDCUTDKR-ND
Analog to Digital Converters (ADC) 296-ADS7043IDCUTDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321144-ADS7043IDCUT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321144-ADS7043IDCUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321144-ADS7043IDCUT
Manufacturer: Texas Instruments Win Source Part Number: 1321144-ADS7043IDCUT Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VFSOP (0.091", 2.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ADS7043IDCUTDKR, 296-ADS7043IDCUTTR,A DS7043IDCUT-ND,296-A DS7043IDCUTCT Base Product Number: ADS7043 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321144-ADS7043IDCUT
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VFSOP (0.091", 2.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ADS7043IDCUTDKR,296-ADS7043IDCUTTR,ADS7043IDCUT-ND,296-ADS7043IDCUTCT
Base Product Number: ADS7043
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS7043IDCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7043IDCUT
Analog to Digital Converters (ADC) ADS7043IDCUT
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7043IDCUT
Data Acquisition - Analog to Digital Converters (ADC) ADS7043IDCUT
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7043IDCUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7043IDCUT
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7043IDCUT 296-ADS7043IDCUTCT-ND 296-ADS7043IDCUTTR-ND 296-ADS7043IDCUTDKR-ND 1321144-ADS7043IDCUT ADS7043IDCUT ADS7043IDCUT ADS7043IDCUT
Product Name ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; 8-VFSOP (0.091", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width) 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers