Texas Instruments ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential ADS7043IDCUR

Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125
Request a Quote Datasheet
Description
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential - ADS7043IDCUR - Texas Instruments
Dallas, TX, United States
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential
ADS7043IDCUR
ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential ADS7043IDCUR
Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125

Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUR
805593-ADS7043IDCUR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUR 805593-ADS7043IDCUR
Manufacturer: Texas Instruments Win Source Part Number: 805593-ADS7043IDCUR Packaging: Reel Mounting Style: Surface Mount Configuration: S/H-ADC Number of Inputs: 1 Input Type: Pseudo-Differential Architecture: SAR Number of Bits: 12 Sampling Rate (Per Second): 1M Data Interface: SPI Number of A/D Converters: 1 Reference Type: Supply Voltage - Supply, Analog: 1.65V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-VFSOP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 805593-ADS7043IDCUR
Packaging: Reel
Mounting Style: Surface Mount
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 1M
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Voltage - Supply, Analog: 1.65V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-VFSOP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Analog to Digital Converters (ADC) - 296-39855-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39855-2-ND
Analog to Digital Converters (ADC) 296-39855-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39855-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39855-1-ND
Analog to Digital Converters (ADC) 296-39855-1-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-39855-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-39855-6-ND
Analog to Digital Converters (ADC) 296-39855-6-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS7043IDCUR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS7043IDCUR
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS7043IDCUR
Data Acquisition - Analog to Digital Converters (ADC) ADS7043IDCUR
IC ADC 12BIT SAR 8VSSOP

IC ADC 12BIT SAR 8VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS7043IDCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS7043IDCUR
Analog to Digital Converters (ADC) ADS7043IDCUR
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7043IDCUR 805593-ADS7043IDCUR 296-39855-2-ND 296-39855-1-ND 296-39855-6-ND ADS7043IDCUR ADS7043IDCUR ADS7043IDCUR
Product Name ADS7043 Ultra-Low Power and Ultra-Small Size SAR ADC | 12-bit | 1MSPS | Pseudo-Differential Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS7043IDCUR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type US8,X2QFN SSOP "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" "8-VFSOP (0.091"", 2.30mm Width)" 8-VFSOP (0.091\", 2.30mm Width) SOP; 8-VFSOP (0.091\", 2.30mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0838CCVX - Quarktwin Technology Ltd.
Specs
Package Type 20-LCC (J-Lead)
Packing Method Tape Reel; Tape & Reel (TR)
Resolution 8 bits
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08351CIMTCE/NOPB - Acme Chip Technology Co., Limited
Specs
Package Type 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers