The ADS6444 is a quad-channel, 14-bit, 105 MSPS analog-to-digital converter with serialized LVDS outputs, designed for high-density system integration. It operates from a 3.3-V analog and digital supply, features programmable fine gain up to 6 dB and a 3.5 dB coarse gain, and supports sine, LVCMOS, LVPECL, and LVDS clock inputs down to 400 mVpp. The device is packaged in a 64-pin QFN (9 mm × 9 mm) and is specified for operation over the industrial temperature range of -40°C to 85°C. Power consumption per channel is 340 mW at 105 MSPS with 3.5 dB gain. Serial LVDS outputs use two differential pairs per channel, reducing interface pin count and easing receiver design.
Quad 14-bit 105MSPS ADC with serialized LVDS output 64-VQFN -40 to 85
ADC, Proprietary Method, 14-Bit, 1 Func, 4 Channel, Serial Access, PQCC64
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
14-Bit 105MSPS Quad-Ch LVDS ADC, VQFN Product overview: ADS6444IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS6444IRGCR can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS6444IRGCR | ADS6444IRGCR | ADS6444IRGCR-ND | 700-ADS6444IRGCR | ADS6444IRGCR | ADS6444IRGCR | ADS6444IRGCR |
| Product Name | ADS6444 Quad 14-bit 105MSPS ADC with serialized LVDS output | Analog to Digital Converters (ADC) | Quad VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; Parallel; SPI | Serial | Serial | LVDS, Serial | Serial | Serial; LVDS - Serial | |
| Package Type | VQFN | LCC64 | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| DNL | 2.5 LSB |